UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS EN 61755-3-6

Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 2007
Status: active
Page Count: 12
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

BS EN 61755-3-6
February 28, 2007
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.
February 28, 2007
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.

References

Advertisement