UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS Z 2343-5

Non-destructive testing - Penetrant testing - Part 5: Penetrant testing at temperatures higher than 50°C

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 January 2012
Status: active
Page Count: 11
ICS Code (Non-destructive testing): 19.100
scope:

This Standard specifies the testing requirements particular to applications at temperatures higher than 50°C (hereafter referred to as "high temperature") and also the method for qualification of suitable testing products. It applies only to materials qualified for the relevant temperature range used in accordance with the manufacturer's instructions.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3452-5: 2008 Non-destructive testing -Penetrant testing-Part 5: Penetrant testing at temperatures higher than 50°C (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS Z 2343-5
January 20, 2012
Non-destructive testing - Penetrant testing - Part 5: Penetrant testing at temperatures higher than 50°C
This Standard specifies the testing requirements particular to applications at temperatures higher than 50°C (hereafter referred to as "high temperature") and also the method for qualification of...

References

Advertisement