UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD ESB-M6J107-A

PRIMER, WELDING - ZINC RICH, SOFT SETTLING TYPE - SPRAY - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 10 May 2012
Status: inactive
Page Count: 5
scope:

These specifications were released originally for materials used as high metallic zinc content welding primers which consist primarily of metallic zinc dust or flake, an organic resin vehicle, and additives to prevent settling and chemical reactions during storage. The pigment particles shall be of sufficient fineness that the material may be sprayed utilizing high pressure airless spray equipment without clogging the nozzle orifices normally used in production. Two types of primers containing non-exempt or exempt solvents are defined and may be utilized interchangeably in production as follows:

Type I High Solids

Type II Low Solids

Document History

FORD ESB-M6J107-A
May 10, 2012
PRIMER, WELDING - ZINC RICH, SOFT SETTLING TYPE - SPRAY - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications were released originally for materials used as high metallic zinc content welding primers which consist primarily of metallic zinc dust or flake, an organic resin vehicle, and...
April 17, 2008
PRIMER, WELDING - ZINC RICH, SOFT SETTLING TYPE - SPRAY - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications were released originally for materials used as high metallic zinc content welding primers which consist primarily of metallic zinc dust or flake, an organic resin vehicle, and...
November 3, 1978
PRIMER, WELDING - ZINC RICH, SOFT SETTLING TYPE - SPRAY - EXEMPT SOLVENT
1. SCOPE These specifications were released originally for materials used as high metallic zinc content welding primers which consist primarily of metallic zinc dust or flake, an organic resin...

References

Advertisement