CEN - EN ISO 19144-1
Geographic information - Classification systems - Part 1: Classification system structure
Organization: | CEN |
Publication Date: | 1 April 2012 |
Status: | active |
Page Count: | 38 |
ICS Code (IT applications in science): | 35.240.70 |
scope:
This part of ISO 19144 establishes the structure of a geographic information classification system, together with the mechanism for defining and registering the classifiers for such a system. It specifies the use of discrete coverages to represent the result of applying the classification system to a particular area and defines the technical structure of a register of classifiers in accordance with ISO 19135.
The structure can be used to develop specific classification systems that address particular application areas, specified in other parts of ISO 19144.