GMNA - GMP.E/P.087
Polyolefin Alloy – Weather Resistant, 275 MPa Flexural Modulus, Injection Molding Grade
| Organization: | GMNA |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of integrally colored, weather resistant, 275 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.
Symbol. The material abbreviation according to ISO 11469 is >E/P<.
Typical Application. Typical applications include the following: roof rack gaskets.
Document History