UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 11148-8

Hand-held non-electric power tools - Safety requirements - Part 8: Sanders and polishers (ISO 11148-8:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2012
Status: active
Page Count: 31
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools (hereinafter "sanders and polishers") intended for polishing and sanding with all types of movement, e.g. rotary, orbital and reciprocating, using coated abrasive products, bonnets of various soft materials and endless belts. The sanders and polishers can be powered by compressed air, hydraulic fluid or internal combustion engines and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer.

NOTE 1 At the time of publication, no sanders and polishers driven by internal combustion engines are known. Once these are identified, it is intended to amend this part of ISO 11148 to include such power tools.

This part of ISO 11148 is applicable to:

- belt sanders;

- orbital sanders;

- polishers;

- random orbital sanders;

- rotary sanders;

- straight-line sanders.

NOTE 2 For examples of sanders and polishers, see Annex B. T

his part of ISO 11148 is not applicable to special requirements and modifications of sanders and polishers for the purpose of mounting them in a fixture. T

his part of ISO 11148 deals with all significant hazards, hazardous situations or hazardous events relevant to sanders and polishers when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, with the exception of the use of sanders and polishers in potentially explosive atmospheres.

NOTE 3 EN 13463-1 gives requirements for non-electrical equipment for potentially explosive atmospheres.

Document History

DIN EN ISO 11148-8
June 1, 2012
Hand-held non-electric power tools - Safety requirements - Part 8: Sanders and polishers (ISO 11148-8:2011)
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools (hereinafter "sanders and polishers") intended for polishing and sanding with all types of movement, e.g....

References

Advertisement