DIN EN 417
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
| Organization: | DIN |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard specifies material, construction, inspection and marking requirements for nonrefillable metallic gas cartridges with or without a valve for use with portable appliances which comply with the requirements of EN 521.
This European Standard is applicable to cartridges with a total capacity of between 50 ml and 1 000 ml, designed to contain stenched liquefied petroleum gas or stabilized mixtures of liquefied petroleum gas with propadiene and/or methyl acetylene and/or di-methyl-ether or equivalent, where the pressure developed by the contents of the cartridge at 50 °C does not exceed 13,2 bar.
However, stenching of these gases is optional for cartridges with a total capacity not exceeding 150 ml.
This European Standard is not applicable for aerosol dispensers - manufactured, filled, tested and marked in accordance with Directive 2008/47/EEC.
This European Standard does not apply to appliances with an integral gas container which is not interchangeable, or to cartridges for filling such containers (e.g. lighters).
Document History