SNZ AS/NZS 5813.1
Information technology equipment – Energy performance of computers Part 1: Methods of measurement of energy performance
| Organization: | SNZ |
| Publication Date: | 17 July 2012 |
| Status: | active |
| Page Count: | 24 |
scope:
This Standard specifies a standardized test method to measure the energy performance of computers for defined operational modes when connected to the mains electricity supply (nominally 230 V, 50 Hz a.c.).
Computers include both stationary and portable units, including desktop computers, integrated computers, notebook computers, tablet computers, thin clients and small-scale servers.
This Standard also specifies the following:
(a) Computer types and associated components.
(b) Operational modes which are relevant for measuring power consumption.
(c) Terminology used in the test method.
(d) Information required for test reports.
The scope includes computers supplied with operating systems that do not include the ability to activate computer and computer monitor sleep modes.
Document History