UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN 720

Rolling bearings - Tapered roller bearings - Supplement 1: List of equivalent DIN and ISO designations

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2008
Status: active
Page Count: 8
ICS Code (Rolling bearings): 21.100.20
scope:

This supplement relates to single row metric tapered roller bearings as specified in DIN 720 and ISO 355, respectively, and gives a list of equivalent symbols. Except for the symbols, the bearings dealt with in DIN 720 comply with the specifications of ISO 355.

As detailed in the Explanatory notes to DIN 720, the DIN Standard will continue to be used in parallel with ISO 355.

It should be noted that for the bearing of type 32302 no equivalent bearing is specified in ISO 355.

Document History

August 1, 2008
Rolling bearings - Tapered roller bearings
This standard specifies dimensions and symbols for single row metric tapered roller bearings, the main dimensions of which have been taken from ISO 355. Since only these dimensions conform to the...
DIN 720
August 1, 2008
Rolling bearings - Tapered roller bearings - Supplement 1: List of equivalent DIN and ISO designations
This supplement relates to single row metric tapered roller bearings as specified in DIN 720 and ISO 355, respectively, and gives a list of equivalent symbols. Except for the symbols, the bearings...
February 1, 1979
Rolling Bearings; Tapered Roller Bearings
A description is not available for this item.

References

Advertisement