DIN EN 15882-4
Extended application of results from fire resistance tests for service installations - Part 4: Linear joint seals
| Organization: | DIN |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This European standard specifies rules and prescribes the methodology for the preparation of extended application reports for linear joint sealing systems tested in accordance with EN 1366-4. The field of the extended application reports is additional to the direct field of application given in EN 1366-4. It may be applied to or based on a single test, or a number of tests, which provide the relevant information for the formulation of an extended application.
Mechanical metal seals are not part of the scope of this European Standard.
Document History