ABMA STD B3.2
Rolling Element Bearings – Aircraft Engine, Engine Gearbox, and Accessory Applications – Surface Visual Inspection
active, Most Current
Buy Now
| Organization: | ABMA |
| Publication Date: | 1 January 1992 |
| Status: | active |
| Page Count: | 13 |
scope:
This standard establishes a system for uniform visual acceptance criteria for aircraft engine, gearbox and accessory anti-friction bearings in continuous rotation applications made of the material listed in table 1.The standard requirements are in a flow chart format; the written text is supplementary and is used as support for the flow charts.
Document History
ABMA STD B3.2
January 1, 1992
Rolling Element Bearings – Aircraft Engine, Engine Gearbox, and Accessory Applications – Surface Visual Inspection
This standard establishes a system for uniform visual acceptance criteria for aircraft engine, gearbox and accessory anti-friction bearings in continuous rotation applications made of the material...
January 1, 1992
Rolling Element Bearings - Aircraft Engine, Engine Gearbox, and Accessory Applications - Surface Visual Inspection
A description is not available for this item.