SNV - SN EN 3373-008
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 008: Copper lugs nickel plated ring shaped for copper conductors nickel plated for inch series studs up to 340° C - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies nickel plated copper lugs ring shape for crimping on nickel plated copper conductors specified in EN 2083. They are for use on inch dimensioned studs at temperatures up to 340 °C.
This standard should be used in conjunction with EN 3373-001.
Document History
SN EN 3373-008
July 1, 2012
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 008: Copper lugs nickel plated ring shaped for copper conductors nickel plated for inch series studs up to 340° C - Product standard
This European Standard specifies nickel plated copper lugs ring shape for crimping on nickel plated copper conductors specified in EN 2083. They are for use on inch dimensioned studs at temperatures...