UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 60317-60

Specifications for particular types of winding wires - Part 60: Polyester glass fibre wound minimum class 155 resin or varnish impregnated or not impregnated, bare or enamelled, rectangular copper wire, temperature index 155

inactive, Most Current
Organization: CENELEC
Publication Date: 1 August 2012
Status: inactive
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated or not impregnated, bare or enamelled rectangular copper winding wire, temperature index 155.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

The range of nominal conductor dimensions covered by this standard is:

- width: min. 2,0 mm; max. 16,0 mm;

- thickness: min. 0,80 mm; max. 5,60 mm.

The specified combinations of width and thickness as well as the specified width/thickness ratio are according to IEC 60317-0-8.

Document History

EN 60317-60
August 1, 2012
Specifications for particular types of winding wires - Part 60: Polyester glass fibre wound minimum class 155 resin or varnish impregnated or not impregnated, bare or enamelled, rectangular copper wire, temperature index 155
This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated or not impregnated, bare or enamelled rectangular copper winding wire, temperature index 155. NOTE For...

References

Advertisement