SNV - SN EN 6049-007
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 007: Self-wrapping protective sleeve, flexible post installation operating temperature from -55° C to 260° C - Product standard
| Organization: | SNV |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of post installation flexible self-wrapping protection sleeves for electrical cable and cable bundles made from meta-aramid fibres and provided with a water repellent protection for aerospace application. This self-wrapping protection sleeve can be also used as an electrical protection under specified conditions. (115 VAC/400 Hz, 15 A max per conductor - as per test EN 6059-502).
Document History