UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-ISO/IEC-9646-4

Information Technology - Open Systems Interconnection - Conformance Testing Methodology and Framework - Part 4: Test Realization

inactive, Most Current
Organization: CSA
Publication Date: 1 May 1995
Status: inactive
Page Count: 20
scope:

This part of ISOIIEC 9646 specifies requirements and gives guidance concerning the realization of a Means of Testing (MOT), in conformance with a reference Abstract Test Suite (ATS) specification, specified in compliance with ISO/IEC 9646-2. This part of ISOIIEC 9646 is applicable to producing MOTS for testing a single protocol, multiple protocols or a profile.

NOTE - This implies the use of ATSs as defined in ISO/IEC 96461. However, within this part, the tem ATS also applies to the additional Abstract Tes: Cases designed for testing a specific profile, and included in :he Profile Specific Test Specification (PSTS).

These requirements are limited to those aspects of an MOT which can be mapped on to the abstract testing functions defined iii ISOIIEC 9646-1, or which are essential to a proper use of the ATS. Such aspects might include a facility to produce confomnce log, or the progression of the Implementation Extra Informatioii for Testing (IXIT) proformas. Further implementation details of test systems and Upper Testers are outside the scope of this part of ISOIIEC 9646.

Acceptance, vaIidation and installation of MOT are outside the scope of this part of ISO/IEC 9646.

Document History

CAN/CSA-ISO/IEC-9646-4
May 1, 1995
Information Technology - Open Systems Interconnection - Conformance Testing Methodology and Framework - Part 4: Test Realization
This part of ISOIIEC 9646 specifies requirements and gives guidance concerning the realization of a Means of Testing (MOT), in conformance with a reference Abstract Test Suite (ATS) specification,...
Information Technology - Open Systems Interconnection - Conformance Testing Methodology and Framework - Part 4: Test Realization
This part of ISO/IEC 9646 specifies requirements and gives guidance concerning the realization of a Means of Testing (MOT), in conformance with a reference Abstract Test Suite (ATS) specification,...

References

Advertisement