UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

WRC - BULLETIN 408

BOLTED FLANGE ASSEMBLY: PRELIMINARY ELASTIC INTERACTION DATA AND IMPROVED BOLT-UP PROCEDURES

active, Most Current
Organization: WRC
Publication Date: 1 January 1996
Status: active
scope:

Design bolt loading in a bolted flange connection is difficult to obtain because of elastic interaction. Elastic interaction data is presented for two different pipe flanges, three different gasket styles and two different bolting patterns. An algorithm that compensates for elastic interaction is given. Uniform bolt preload (±2%) is obtained in a single pass bolt-up operation. The algorithm is based on experimentally obtained interaction coefficients. Important results are:

• Elastic interaction can cause individual bolts in flanges with spiral wound gaskets to lose up to 98% of their initial preload when adjacent bolts are tightened.

• The average bolt stress can be 25-50% below design with a spiral would gasket even with a multi-pass (3 pass) bolting procedure. Publication of this document - WRC Bulletin No. 408 was sponsored by the Committee on Bolted Flanged Connection of the Pressure Vessel Research Council

Document History

BULLETIN 408
January 1, 1996
BOLTED FLANGE ASSEMBLY: PRELIMINARY ELASTIC INTERACTION DATA AND IMPROVED BOLT-UP PROCEDURES
Design bolt loading in a bolted flange connection is difficult to obtain because of elastic interaction. Elastic interaction data is presented for two different pipe flanges, three different gasket...

References

Advertisement