CEI 34-139
Luminaires - Application of the IK code IEC 62262
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 12 |
scope:
This Technical report covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not directly related to the safety provisions of IEC 60598 standards covering luminaire safety.
Document History
CEI 34-139
July 1, 2012
Luminaires - Application of the IK code IEC 62262
This Technical report covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not...