CEI EN 61988-1
Plasma display panels Part 1: Terminology and letter symbols
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This part of IEC 61988 gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are prepared in different countries. Guidance on the technology is provided in the annexes.
Document History
CEI EN 61988-1
July 1, 2012
Plasma display panels Part 1: Terminology and letter symbols
This part of IEC 61988 gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are...
March 1, 2004
Plasma display panels - Part 1: Terminology and letter symbols
La presente norma internazionale è la parte generale della Serie IEC 61988.
Essa fornisce i termini più comuni e da utilizzare di preferenza per i pannelli di visualizzazione a colori al plasma a...