CEI EN 60076-16
Power transformers Part 16: Transformers for wind turbines applications
| Organization: | CEI |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 60076 applies to dry-type and liquid-immersed transformers for rated power 100 kVA up to 10 000 kVA for wind turbine applications having a winding with highest voltage for equipment up to and including 36 kV and at least one winding operating at a voltage greater than 1,1 kV.
Transformers covered by this standard comply with the relevant requirements prescribed in the IEC 60076 standards.
Document History