UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 62217

Polymeric HV insulators for indoor and outdoor use – General definitions, test methods and acceptance criteria

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2012
Status: active
Page Count: 56
ICS Code (Insulators): 29.080.10
scope:

Scope and object

This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid core and hollow insulators. They are intended for use on HV overhead lines and in indoor and outdoor equipment.

The object of this standard is

- to define the common terms used for polymeric insulators;

- to prescribe common test methods for design tests on polymeric insulators;

- to prescribe acceptance or failure criteria, if applicable;

These tests, criteria and recommendations are intended to ensure a satisfactory life-time under normal operating and environmental conditions (see Clause 5). This standard shall only be applied in conjunction with the relevant product standard.

Document History

IEC 62217
September 1, 2012
Polymeric HV insulators for indoor and outdoor use – General definitions, test methods and acceptance criteria
Scope and object This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard...
October 1, 2005
Polymeric insulators for indoor and outdoor use with a nominal voltage >1 000 V General definitions, test methods and acceptance criteria
Scope and object This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard...

References

Advertisement