GMNA - GMP.POM.043
13% Carbon Powder Filled Acetal - Homopolymer
| Organization: | GMNA |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification covers the properties of a heat stabilized, 5% glass fiber reinforced, Nylon 6, injection moldable, pellet form compound. APPLICATIONS. Typical applications include the following: door handles. This specification covers the properties of a 13% carbon powder filled, pellet formed, injection moldable, acetal homopolymer.
Symbol. The material abbreviation according to ISO 11469 is >POM<
Typical Application. Typical applications include the following: Fuel inlet and Restrictor Housing, etc.
Document History