CENELEC - EN 61754-26
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 26: Type SF connector family
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61754 defines the standard interface dimensions for the type SF optical board connector that uses a normal glass fibre and the physical contact technique to connect flexible optical boards and ribbon fibres.
Document History
EN 61754-26
September 1, 2012
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 26: Type SF connector family
This part of IEC 61754 defines the standard interface dimensions for the type SF optical board connector that uses a normal glass fibre and the physical contact technique to connect flexible optical...