CEN - EN ISO 22282-6
Geotechnical investigation and testing - Geohydraulic testing - Part 6: Water permeability tests in a borehole using closed systems
| Organization: | CEN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below or above the groundwater table in a closed system by the water permeability tests as part of the geotechnical investigation services according to EN 1997-1 and EN 1997-2.
The tests are used to determine the permeability coefficient k i n l ow p ermeability s oil a nd r ock l ower t han 10−8 m/s. It can also be used to determine the transmissivity T and the storage coefficient S.
NOTE The water pressure test in rock is covered by ISO 22282-3.
Document History