UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 16000-26

Indoor air - Part 26: Sampling strategy for carbon dioxide (CO2)

active, Most Current
Organization: SNV
Publication Date: 1 October 2012
Status: active
Page Count: 26
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 specifies the planning of carbon dioxide indoor pollution measurements. In the case of indoor air measurements, the careful planning of sampling and the entire measurement strategy are of particular significance since the result of the measurement can have far-reaching consequences, for example, with regard to ascertaining the need for remedial action or the success of such an action.

An inappropriate measurement strategy can lead to misrepresentation of the true conditions or, worse, to erroneous results.

This part of ISO 16000 is not applicable to the measurement strategy for carbon monoxide (CO).

Document History

SN EN ISO 16000-26
October 1, 2012
Indoor air - Part 26: Sampling strategy for carbon dioxide (CO2)
This part of ISO 16000 specifies the planning of carbon dioxide indoor pollution measurements. In the case of indoor air measurements, the careful planning of sampling and the entire measurement...

References

Advertisement