UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 9117-4

Paints and varnishes - Drying tests - Part 4: Test using a mechanical recorder

active, Most Current
Organization: SNV
Publication Date: 1 October 2012
Status: active
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 9117 specifies a test for determining the times taken to reach various stages of drying of organic coatings, using a mechanical straight-line or circular drying-time recorder. The use of a mechanical recorder is valuable in comparing the drying behaviour of coatings of the same generic type, when one coating might form a gel at a faster rate than another or might resist scratching better than another. The test is intended to simulate the conditions which exist when painted articles are stacked upon each other.

Document History

SN EN ISO 9117-4
October 1, 2012
Paints and varnishes - Drying tests - Part 4: Test using a mechanical recorder
This part of ISO 9117 specifies a test for determining the times taken to reach various stages of drying of organic coatings, using a mechanical straight-line or circular drying-time recorder. The...

References

Advertisement