SNZ - AS/NZS 3823.1.4
Performance of electrical appliances-Airconditioners and heat pumps Part 1.4: Multiple split-system airconditioners and air-to-air heat pumps-Testing and rating for performance
| Organization: | SNZ |
| Publication Date: | 13 November 2012 |
| Status: | active |
| Page Count: | 108 |
scope:
This International Standard establishes performance testing and
rating criteria for factory-made residential, commercial and
industrial, electrically driven, mechanical-compressi
This International Standard is limited to single- and multiple-circuit split-systems which utilize one or more compressors with no more than two steps of control of the outdoor unit. It is also limited to split-systems with a single refrigeration circuit which utilize one or more variable-speed compressors or alternative compressor combinations for varying the capacity of the system by three or more steps. These split-systems are designed to operate with a combination of one or more outdoor units and two or more indoor units designed for individual operation, and such modular systems that are capable of transferring recovered heat from one or more indoor units to other units in the same system.
The requirements of testing and rating contained in this International Standard are based on the use of matched assemblies.
This International Standard is not applicable to the testing and rating of:
a) water-cooled or water source equipment;
b) mobile (single-duct) units having a condenser exhaust duct;
c) individual assemblies not constituting a complete refrigeration system;
d) equipment using the absorption refrigeration cycle.
This International Standard does not cover the determination of either seasonal efficiencies or seasonal part-load performances which can be required in some countries because they provide a better indication of efficiency under actual operating conditions.
NOTE Throughout this International Standard, the terms "equipment" and "systems" mean "multi-split air-conditioners" and/or "multi-split heat pumps
Document History