UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 1254-6

Copper and copper alloys - Plumbing fittings - Part 6: Fittings with push-fit ends

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2012
Status: active
Page Count: 50
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies materials and test requirements for fittings of copper and copper alloys.

This part of EN 1254 specifies push-fit end connections with or without plating or coating in the size range 6 mm to 54 mm for the purpose of joining tubes of copper, plated copper, multilayer pipes and plastics pipes, intended for use in hot and cold water systems according to EN 806, which are designed for service lifetime up to fifty years, as well as heating and cooling systems.

Permissible operating temperatures and maximum operating pressures are also established.

Fittings may comprise a combination of end types, specified in this European Standard, EN 1254, or other standards, providing they are suitable for the fluid being conveyed.

The standard establishes a designation system for the fittings.

This European Standard is applicable to push-fit fittings for joining one or more of the following tubes or pipes:

- Copper tubes to EN 1057;

- PE-X pipes to EN ISO 15875-2;

- PB pipes to EN ISO 15876-2;

- PP pipes to EN ISO 15874-2;

- PE-RT pipes to EN ISO 22391-2;

- Multilayer pipes to EN ISO 21003-2.

Fittings may be suitable for joining other tubes and pipes provided the push-fit joint with the specified tube or pipe meets the requirements of this standard.

Operating temperatures and pressures

For joints with copper tubes

It is essential that operating temperatures and maximum operating pressures for assembled joints do not exceed the values

For joints with multilayer and plastics pipes

The operating temperatures and maximum operating pressures for the assembled joints should be determined in accordance with multilayer or plastics pipe material properties, details of which are specified in the relevant multilayer and plastics piping system standards.

Document History

October 1, 2021
Copper and copper alloys - Plumbing fittings - Part 6: Push-fit fittings for use with metallic tubes, plastics and multilayer pipes
A description is not available for this item.
July 1, 2019
Copper and copper alloys - Plumbing fittings - Part 6: Push-fit fittings for use with metallic tubes, plastics and multilayer pipes; German and English version prEN 1254-6:2019
A description is not available for this item.
DIN EN 1254-6
December 1, 2012
Copper and copper alloys - Plumbing fittings - Part 6: Fittings with push-fit ends
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies push-fit end connections with or without plating or coating...

References

Advertisement