IEC 61124
Reliability testing – Compliance tests for constant failure rate and constant failure intensity
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Application of statistical methods): | 03.120.30 |
Document History
February 1, 2023
Reliability testing – Compliance tests for constant failure rate and constant failure intensity
This document gives a number of optimized test plans, the corresponding border lines and characteristics. In addition, the algorithms for designing test plans using a spreadsheet program are also...
IEC 61124
January 1, 2013
Reliability testing – Compliance tests for constant failure rate and constant failure intensity
A description is not available for this item.
May 1, 2012
Reliability testing – Compliance tests for constant failure rate and constant failure intensity
This International Standard gives a number of optimized test plans, the corresponding operating characteristic curves and expected test times. In addition the algorithms for designing test plans...
March 1, 2006
Reliability Testing - Compliance Tests for Constant Failure Rate and Constant Failure Intensity
– truncated sequential tests;This International Standard gives a number of optimized test plans,the corresponding operating characteristic curves and expected test times. In addition the algorithms...
July 1, 1997
Reliability Testing - Compliance Tests for Constant Failure Rate and Constant Failure Intensity
A description is not available for this item.