UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 3528

Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa

active, Most Current
Organization: CEN
Publication Date: 1 January 2013
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel X2NiCoMo18-8-5 (1.6359)

Vacuum induction melted and vacuum arc remelted

Solution treated and precipitation treated

Bar

a or D ≤ 150 mm

1 750 MPa ≤ Rm ≤ 2 000 MPa

for aerospace applications.

NOTE Other common designation:

UNS: K92890,

Marage 250,

AECMA: FE-PA95,

ASD-STAN: FE-PM2701,

AIR: E-Z2NKD18,

BS: S 162.

Document History

EN 3528
January 1, 2013
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa
This standard specifies the requirements relating to: Steel X2NiCoMo18-8-5 (1.6359) Vacuum induction melted and vacuum arc remelted Solution treated and precipitation treated Bar a or D ≤ 150 mm...

References

Advertisement