UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 4628-8

Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 8: Assessment of degree of delamination and corrosion around a scribe or other artificial defect (ISO 4628-8:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 4628 specifies a method for assessing delamination and corrosion around a scribe or other artificial defect on a coated panel or other coated test specimen, caused by a corrosive environment.

This part of ISO 4628 does not cover evaluation of pitting corrosion or pit depth.

NOTE 1 Examples of corrosive environments are artificial atmospheres such as salt spray, as used in the test method specified in ISO 9227, and sea water immersion as used in the test method specified in ISO 15711. Natural environments can also be used.

NOTE 2 The extent of other defects can also be determined at the same time as delamination and corrosion. Methods are given as follows:

- blistering in accordance with ISO 4628-2;

- rusting in accordance with ISO 4628-3;

- cracking in accordance with ISO 4628-4

- flaking in accordance with ISO 4628-5;

- filiform corrosion in accordance with ISO 4628-10.

Document History

DIN EN ISO 4628-8
March 1, 2013
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 8: Assessment of degree of delamination and corrosion around a scribe or other artificial defect (ISO 4628-8:2012)
This part of ISO 4628 specifies a method for assessing delamination and corrosion around a scribe or other artificial defect on a coated panel or other coated test specimen, caused by a corrosive...
May 1, 2005
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 8: Assessment of degree of delamination and corrosion around a scribe (ISO 4628-8:2005)
A description is not available for this item.

References

Advertisement