SNV - SN EN ISO 14877
Protective clothing for abrasive blasting operations using granular abrasives
| Organization: | SNV |
| Publication Date: | 1 October 2002 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This European Standard specifies minimum requirements and test methods for protective clothing for abrasive blasting operations and for hand protection, for the treatment of surfaces with granular abrasives propelled by compressed air or by mechanical means. The protection against substances that develop during the blasting operation as well as connections between the protective clothing and the respiratory protective device are also covered.
This European Standard does not apply to steam blasting, jet blasting and flame blasting operations.
Document History