SNV - SN EN 367
Protective clothing; protection against heat and fire; method of determining heat transmission on exposure to flame
| Organization: | SNV |
| Publication Date: | 1 October 1992 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Protective equipment): | 13.340 |
scope:
This European Standard specifies a method for comparing the heat transmission through materials assemblies used in protective clothing. Materials are ranked by calculation of a Heat Transfer Index, which is an indication of the relative protection under the specified test conditions. The Heat Transfer Index should not be taken as a measure of the protection time given by the tested materials under actual use conditions.
Document History