ITU-R F.1099
Radio-frequency channel arrangements for high- and medium-capacity digital fixed wireless systems in the upper 4 GHz (4 400-5 000 MHz) band
| Organization: | ITU-R |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 9 |
scope:
This Recommendation provides radio-frequency channel arrangements for fixed wireless systems (FWSs) operating in the upper 4 GHz band (4 400-5 000 MHz), which may be used for high- and medium-capacity fixed systems, based on a 10 MHz common pattern. Annexes 1 and 2 provide channel arrangements in line with the main body provisions, with 20, 40, 80 MHz. Annex 3 provides an alternative arrangement with 28 MHz channels. Both co-channel and alternated arrangements are provided as well as information on multi-carrier transmission based on these arrangements.
Document History