SNV - SN EN 840-5
Mobile waste and recycling containers - Part 5: Performance requirements and test methods
inactive
Organization: | SNV |
Publication Date: | 1 March 2013 |
Status: | inactive |
Page Count: | 30 |
ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
scope:
This European Standard gives the test methods for mobile waste and recycling containers according to EN 840-1 to EN 840-4. It also gives the levels to be reached during the tests or after they have been done.
This European Standard is applicable to mobile waste and recycling containers with capacities up to 1 700 l.
Document History
October 1, 2020
Mobile waste and recycling containers - Part 5: Performance requirements and test methods
This European Standard gives the test methods for mobile waste and recycling containers according to EN 840-1 to EN 840-4. It also gives the levels to be reached during the tests or after they have...
SN EN 840-5
March 1, 2013
Mobile waste and recycling containers - Part 5: Performance requirements and test methods
This European Standard gives the test methods for mobile waste and recycling containers according to EN 840-1 to EN 840-4. It also gives the levels to be reached during the tests or after they have...
May 1, 2004
Mobile waste containers - Part 5: Performance requirements and test methods
A description is not available for this item.