ISO/IEC TR 29181-3
Information technology - Future Network - Problem statement and requirements - Part 3: Switching and routing
| Organization: | ISO |
| Publication Date: | 15 April 2013 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Network layer): | 35.100.30 |
scope:
This part of ISO/IEC TR 29181 contains the problem statement and requirements for switching and routing in the Future Network, in particular:
a) description of the requirements for carrying data over digital networks;
b) description of the ways in which these requirements are not satisfied by current networks;
c) functional architecture for switching and routing in the Future Network; and
d) requirements for control plane information flows for finding, setting up, and tearing down routes.
The requirements in (d) include support for both current ("legacy") and future ("new") switching technologies, to aid the transition between them.
NOTE A distinction is made between "data", which is simply a string of bytes, and "content", for which an interpretation, for instance as text, sounds, or still or moving images, is defined. Content is addressed in ISO/IEC TR 29181-6.
Document History