ABMA STD 15242-3
Rolling bearings - Measuring methods for vibration - Part 3: Radial spherical and tapered roller bearings with cylindrical bore and outside surface
active, Most Current
Buy Now
Organization: | ABMA |
Publication Date: | 1 January 2012 |
Status: | active |
Page Count: | 16 |
scope:
This part of ISO 15242 specifies vibration measuring methods for double-row radial spherical roller bearings and single-row and double-row radial tapered roller bearings, with a contact angle up to and including 45°, under established test conditions.
It covers double-row radial spherical roller bearings as well as single-row and double-row radial tapered roller bearings with cylindrical bore and outside surface.
Document History
ABMA STD 15242-3
January 1, 2012
Rolling bearings - Measuring methods for vibration - Part 3: Radial spherical and tapered roller bearings with cylindrical bore and outside surface
This part of ISO 15242 specifies vibration measuring methods for double-row radial spherical roller bearings and single-row and double-row radial tapered roller bearings, with a contact angle up to...