DIN EN 295-4
Vitrified clay pipe systems for drains and sewers - Part 4: Requirements for adaptors, connectors and flexible couplings
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This European Standard specifies requirements for adaptors and connectors made from vitrified clay and/or other suitable materials for use with vitrified clay pipes and fittings for buried drain and sewer systems for the conveyance of wastewater (including domestic wastewater, surface water and rainwater) under gravity and periodic hydraulic surcharge or under continuous low head of pressure.
Adaptors and connectors include insertable fittings, sealing rings for cut pipes and heat-shrinkable sleeves.
This standard also applies for metal banded flexible couplings and adaptors and specifies requirements for rubber, polyurethane, stainless steel and other components used for them.
NOTE 1 The specifiers/purchaser
NOTE 2 Corresponding provisions for the evaluation of conformity (ITT and FPC) and sampling and those for the test methods are further specified in EN 295-2 and EN 295-3, respectively.
Document History