UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 13378

Pasta processing plants - Pasta presses - Safety and hygiene requirements (includes Amendment A1:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 36
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European Standard specifies the safety requirements for the design, manufacture and information for safe use of pasta presses used in continuous automatic pasta processing plants able to produce more than 100 kg/h.

This European Standard specifies the safety requirements for the design, manufacture and information for use for the machines mentioned above, known with the name of presses, classified as stationary units which cannot be moved when in operation.

The pasta press begins with the dosing unit and ends with the die. The press includes the following processes:

- dosing solid and liquid ingredients,

- mixing the ingredients,

- extruding the dough,

- forming the dough.

Cutting unit is excluded.

This European Standard does not apply to:

- household machines,

- batch machines.

The significant hazards covered by this standard are listed in clause 4.

These hazards, as well as the measures for their reduction, are described in the present European Standard

Ancillary equipment, which is not an integral part of the press (e.g. hoppers, conveyors, etc), is not covered by this European Standard.

This European Standard is not applicable to machines in its scope which are manufactured before the date of its publication as EN.

 

 

 

 

 

 

 

 

 

 

 

 

 

 

Document History

May 1, 2016
Pasta processing plants - Pasta presses - Safety and hygiene requirements; German and English version prEN 13378:2016
A description is not available for this item.
DIN EN 13378
May 1, 2013
Pasta processing plants - Pasta presses - Safety and hygiene requirements (includes Amendment A1:2013)
This European Standard specifies the safety requirements for the design, manufacture and information for safe use of pasta presses used in continuous automatic pasta processing plants able to produce...
March 1, 2002
Pasta processing plants - Pasta presses - Safety and hygiene requirements; English version of DIN EN 13378
A description is not available for this item.

References

Advertisement