ITU-T H.248.15
Gateway control protocol: SDP ITU-T H.248 package attribute
| Organization: | ITU-T |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 10 |
scope:
This Recommendation is part of the Gateway Control Protocol family of Recommendations and extends the basic functionality in [ITU-T H.248.1]. This Recommendation describes a new SDP attribute that allows for the carriage of properties in the local and remote descriptor in the textual ITU-T H.248 encoding.
The advantages of this approach are:
- if ITU-T H.248 properties for Local and Remote Descriptor usage are available (due to existing ITU-T H.248 packages from e.g., the ITU-T H.248.x-series of Recommendations), but a correspondent SDP information element is missing, then new SDP attributes do not have to be defined and registered for each property;
- that the property is defined in one place and is applicable to both binary and textual encodings.
Document History