UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 22667

Space data and information transfer systems - Communications operation procedure-1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2013
Status: active
Page Count: 94
ICS Code (Space systems and operations): 49.140
scope:

This International Standard specifies the communications operation procedure-1 (COP-1). This procedure is used with the telecommand (TC) space data link protocol (as defined in ISO 22664:2013) to enable the delivery of service data units to the receiving end of the layer above, correct and without omission or duplication, and in the same sequential order in which they were received from the layer above at the sending end.

This International Standard defines the COP-1 in terms of

a) the interfaces with the other procedures,

b) the internal variables used by the protocol entity,

c) the actions performed by the protocol entity, and

d) the state transitions of the protocol entity.

It does not specify

a) individual implementations or products,

b) the implementation of service interfaces within real systems,

c) the methods or technologies required to perform the procedures, or

d) the management activities required to configure and control the protocol.

The scope and field of application are furthermore detailed in subclauses 1.1, 1.2 and 1.3 of the enclosed CCSDS publication.

Document History

ISO 22667
June 1, 2013
Space data and information transfer systems - Communications operation procedure-1
This International Standard specifies the communications operation procedure-1 (COP-1). This procedure is used with the telecommand (TC) space data link protocol (as defined in ISO 22664:2013) to...
July 15, 2005
Space data and information transfer systems - Communication operations Procedure-1
A description is not available for this item.

References

Advertisement