UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI UNI ISO/IEC 12207

Systems and software engineering - Software life cycle processes

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2013
Status: active
Page Count: 140
ICS Code (Software): 35.080
scope:

This International Standard establishes a common framework for software life cycle processes, with welldefined terminology, that can be referenced by the software industry. It contains processes, activities, and tasks that are to be applied during the acquisition of a software product or service and during the supply, development, operation, maintenance and disposal of software products. Software includes the software portion of firmware.

This International Standard applies to the acquisition of systems and software products and services, to the supply, development, operation, maintenance, and disposal of software products and the software portion of a system, whether performed internally or externally to an organization. Those aspects of system definition needed to provide the context for software products and services are included.

This International Standard also provides a process that can be employed for defining, controlling, and improving software life cycle processes.

The processes, activities and tasks of this International Standard-either alone or in conjunction with ISO/IEC 15288-may also be applied during the acquisition of a system that contains software.

Purpose

The purpose of this International Standard is to provide a defined set of processes to facilitate communication among acquirers, suppliers and other stakeholders in the life cycle of a software product.

This International Standard is written for acquirers of systems and software products and services and for suppliers, developers, operators, maintainers, managers, quality assurance managers, and users of software products.

This International Standard is intended for use in a two-party situation and may be equally applied where the two parties are from the same organization. The situation may range from an informal agreement up to a legally binding contract. The International Standard may be used by a single party through a self-imposed set of processes. This clause does not prevent the use of ISO/IEC 12207 by suppliers or developers of off-theshelf software.

Document History

CEI UNI ISO/IEC 12207
May 1, 2013
Systems and software engineering - Software life cycle processes
This International Standard establishes a common framework for software life cycle processes, with welldefined terminology, that can be referenced by the software industry. It contains processes,...
October 1, 2009
Information technology - Software life cycle processes
La presente Norma fornisce uno schema di riferimento comune per i processi relativi al ciclo di vita del software, utilizzando una ben definita terminologia. La Norma include i processi, le attività...

References

Advertisement