IEC 60947-5-6
Low-Voltage Switchgear and Controlgear - Part 5-6: Control Circuit Devices and Switching Elements - DC Interface for Proximity Sensors and Switching Amplifiers (NAMUR)
| Organization: | IEC |
| Publication Date: | 1 December 1999 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This International Standard applies to proximity sensors connected for operation by a two-wire connecting cable to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the control circuit and is controlled by the variable internal resistance of the proximity sensor.
These devices can be used in an explosive atmosphere if they also comply with IEC 60079-11.
NOTE These devices have been defined by the German organization "Normenausschuß für Meß- und Regelungstechnik (NAMUR)" (Office for Standardization of Measurement and Regulation Techniques).
Document History