UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 14422

Clamp type coupling assemblies for liquefied petroleum gas (LPG) transfer hoses

active, Most Current
Organization: CEN
Publication Date: 1 June 2013
Status: active
Page Count: 26
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the dimensions, designation, materials, marking and testing requirements for a range of hose fittings which may be used with rubber/plastic hoses for the transfer of liquefied petroleum gas, LPG, in liquid or vapour phase and natural gas.

The maximum working pressure is 25 bar1).

For normal operation the working temperature range is from -30 °C up to 70 °C and for low temperature operation (LT) it is from -50 °C up to 70 °C.

The nominal size for hose fittings with internal and external threads is from DN 15 to DN 75 and for hose fittings with flanges DN 15 to DN 200.

In addition to the fittings described in this European Standard, threaded connections according to EN 14420-5 as well as hose fittings with screwed ferrules according to EN 14424 up to DN 25 for LPG could be used.

Document History

EN 14422
June 1, 2013
Clamp type coupling assemblies for liquefied petroleum gas (LPG) transfer hoses
This European Standard specifies the dimensions, designation, materials, marking and testing requirements for a range of hose fittings which may be used with rubber/plastic hoses for the transfer of...
November 20, 2004
Clamp type coupling assemblies for LPG transfer hoses
A description is not available for this item.

References

Advertisement