CEN - EN 13906-2
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Springs): | 21.160 |
scope:
This European Standard specifies the calculation and design of cold and hot coiled helical extension springs made from round wire and bar with values according to Table 1, loaded in the direction of the spring axis and operating at normal ambient temperatures.
NOTE In cases of substantially higher or lower working temperature, it is advisable to seek the manufacturer's advice.
Document History
EN 13906-2
June 1, 2013
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs
This European Standard specifies the calculation and design of cold and hot coiled helical extension springs made from round wire and bar with values according to Table 1, loaded in the direction of...
December 1, 2001
Cylindrical Helical Springs Made from Round Wire and Bar - Calculation and Design - Part 2: Extension Springs
A description is not available for this item.