CEN - EN ISO 15614-14
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 14: Laser-arc hybrid welding of steels, nickel and nickel alloys
| Organization: | CEN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This part of ISO 15614 specifies how a preliminary welding procedure specification is qualified welding procedure tests.
This part of ISO 15614 defines the conditions for the execution of welding procedure tests and the range of qualification for welding procedures for all practical welding operations within the range of variables listed in Clause 8.
NOTE 1 It is possible that additional tests are required by applications standards.
NOTE 2 The various parts of ISO 15614 comprise, in their turn, a series of International Standards on welding, details of which are given in ISO 15607:2003.
Document History