UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 4126-5

Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems

active, Most Current
Organization: CEN
Publication Date: 1 July 2013
Status: active
Page Count: 30
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed.

It is applicable for main valves having a flow diameter of 4 mm and above which are for use at pressures of 1,1 bar gauge and above. No limitation is placed on temperature.

This is a product standard and is not applicable to applications.

Document History

EN ISO 4126-5
July 1, 2013
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems
This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed. It is applicable for main valves having...
March 1, 2004
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)
A description is not available for this item.

References

Advertisement