UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 8825-2

Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 28 December 2004
Status: active
Page Count: 54
scope:

This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1. These Packed Encoding Rules are also to be applied for decoding such a transfer syntax in order to identify the data values being transferred.

The encoding rules specified in this Recommendation | International Standard:

- are used at the time of communication;

- are intended for use in circumstances where minimizing the size of the representation of values is the major concern in the choice of encoding rules;

- allow the extension of an abstract syntax by addition of extra values, preserving the encodings of the existing values, for all forms of extension described in ITU-T Rec. X.680 | ISO/IEC 8824-1.

Document History

November 15, 2015
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1....
INCITS/ISO/IEC 8825-2
December 28, 2004
Information technology - ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1....
December 1, 2000
Information technology - ASN.l encoding rules: Specification of Packed Encoding Rules (PER) AMENDMENT 1 : Relative object identifiers
A description is not available for this item.
December 15, 1998
Information technology ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
A description is not available for this item.

References

Advertisement