ISO 7755-9
Hardmetal burrs - Part 9: 60 degrees and 90 degrees cone burrs (styles J and K)
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2013 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Milling tools): | 25.100.20 |
scope:
This part of ISO 7755 specifies the main dimensions of the cutting part for hardmetal burrs of 60° cone and 90° cone shape and designated by the symbols J and K.
Tolerances on the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of burrs are dealt with in ISO 7755-1.
Document History
ISO 7755-9
August 15, 2013
Hardmetal burrs - Part 9: 60 degrees and 90 degrees cone burrs (styles J and K)
This part of ISO 7755 specifies the main dimensions of the cutting part for hardmetal burrs of 60° cone and 90° cone shape and designated by the symbols J and K.
Tolerances on the cutting diameter,...
January 1, 1984
Hardmetal Burrs - Part 9: 60 Degrees and 90 Degrees Cone Burrs (Styles J and K)
A description is not available for this item.