UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

LIA/LASER - ANSI Z136.9

Safe Use of Lasers in Manufacturing Environments

active, Most Current
Buy Now
Organization: LIA/LASER
Publication Date: 1 January 2013
Status: active
Page Count: 218
scope:

This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm and 1 mm.

Laser applications in the manufacturing environment include, but are not limited to, material processing, fabrication, laser alignment, leveling, inventory, metrology, and machine vision.

Document History

ANSI Z136.9
January 1, 2013
Safe Use of Lasers in Manufacturing Environments
This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm and 1 mm. Laser applications in the manufacturing environment include,...

References

Advertisement