DIN EN 12316-2
Flexible sheets for waterproofing - Determination of peel resistance of joints - Part 2: Plastic and rubber sheets for roof waterproofing
| Organization: | DIN |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies a method for determining the resistance to peeling of joints between two adjacent sheets of the same plastic or rubber sheets for waterproofing.
This test method will be used mainly for testing the joints in mechanically fastened plastic or rubber sheets for waterproofing.
The peel strength characterises the optimum joint strength which can be reached for a membrane and a joint technique under laboratory conditions. On roofs the joint strength could be clearly reduced due to the nonoptimal conditions (e.g. pressure, temperature, humidity, pollution, workmanship). The requirement for the joint technique at the site is to ensure a permanently tight joint.
Document History